DigiKey Analog to Digital Converters (ADC) LTC2311CMSE-12#PBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2311CMSE-12#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2311CMSE-12#PBF-ND
Analog to Digital Converters (ADC) LTC2311CMSE-12#PBF-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2311CMSE-12#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4115BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details