DigiKey Analog to Digital Converters (ADC) LTC2282IUP-ND

Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2282IUP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2282IUP-ND
Analog to Digital Converters (ADC) LTC2282IUP-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2282IUP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tube
Pins 64
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1198-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11137ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1111EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4630-20BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Digi-Reel®
View Details