14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2266CUJ-14-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | 40-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 40 |
| Resolution | 14 bits |