DigiKey
Analog to Digital Converters (ADC)
505-AD4052BCPZ-R2DKR-ND
Description
IC ADC 16BIT 14-LFCSP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 16BIT 14-LFCSP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4052BCPZ-R2DKR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
14-WFDFN Exposed Pad, CSP
|
|
Packing Method
|
Digi-Reel®
|
|
Pins
|
14
|
|
Resolution
|
16 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI; Microwire
Package Type
40-VFQFN Exposed Pad, CSP
Packing Method
Cut Tape (CT)
View Details
Package Type
64-VFQFN Exposed Pad
Packing Method
Bulk
Pins
64
View Details
Package Type
CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
Resolution
12 bits
View Details