10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2250IUH#TRPBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | 32-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 32 |
| Resolution | 10 bits |