DigiKey Analog to Digital Converters (ADC) LTC2246IUH#TRPBFCT-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2246IUH#TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2246IUH#TRPBFCT-ND
Analog to Digital Converters (ADC) LTC2246IUH#TRPBFCT-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2246IUH#TRPBFCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 32-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
Pins 32
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4056BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11410ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details