DigiKey Analog to Digital Converters (ADC) 1127-1648-ND

Description
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 1127-1648-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
1127-1648-ND
Analog to Digital Converters (ADC) 1127-1648-ND
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)

8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1127-1648-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Pins 48
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-ADC0820CCM+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7TR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details