DigiKey Analog to Digital Converters (ADC) LTC2238CUH#TRPBFCT-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2238CUH#TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2238CUH#TRPBFCT-ND
Analog to Digital Converters (ADC) LTC2238CUH#TRPBFCT-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2238CUH#TRPBFCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 32-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
Pins 32
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8865001RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4195-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4113BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4032-24BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details