DigiKey
Analog to Digital Converters (ADC)
505-AD4632-20BBCZ-RLCT-ND
Description
20-BIT, 0.5 MSPS, DUAL
Request a Quote
Email Supplier
Datasheet
Description
20-BIT, 0.5 MSPS, DUAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4632-20BBCZ-RLCT-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
64-FBGA, CSPBGA
|
|
Packing Method
|
Cut Tape (CT)
|
|
Pins
|
64
|
|
Resolution
|
20 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; SPI
Package Type
14-WFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Interface Type
Serial; SPI; Microwire
Package Type
SOT-23-6
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
View Details