DigiKey Analog to Digital Converters (ADC) LTC2230CUP-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2230CUP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2230CUP-ND
Analog to Digital Converters (ADC) LTC2230CUP-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2230CUP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 64-WFQFN Exposed Pad
Packing Method Tube
Pins 64
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11108AVB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11102ATB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11661AUT+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8680202VA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "18-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details