DigiKey Analog to Digital Converters (ADC) 505-AD4007BRMZ-RL7TR-ND

Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD4007BRMZ-RL7TR-ND
Analog to Digital Converters (ADC) 505-AD4007BRMZ-RL7TR-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD4007BRMZ-RL7TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
Resolution 18 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX149BEAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11117AUT+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11198ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details