DigiKey Analog to Digital Converters (ADC) LTC2226HLU#PBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2226HLU#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2226HLU#PBF-ND
Analog to Digital Converters (ADC) LTC2226HLU#PBF-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2226HLU#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TQFP; 32-TQFP
Packing Method Tray
Pins 32
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4632-16BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX1415EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-RLCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1361EUB+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details