DigiKey
Analog to Digital Converters (ADC)
LTC1741CFW#TR-ND
Description
IC ADC 12BIT 48-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 48-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1741CFW#TR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
|
|
Packing Method
|
Tape Reel
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; Serial
Package Type
16-WFQFN Exposed Pad, CSP
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; Microwire
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tube
View Details
Interface Type
Parallel; Parallel
Package Type
"20-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
View Details
Interface Type
I2C; I2C
Package Type
12-WFBGA, WLBGA
Packing Method
Cut Tape (CT)
View Details