DigiKey Analog to Digital Converters (ADC) LTC1420IGN#PBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1420IGN#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1420IGN#PBF-ND
Analog to Digital Converters (ADC) LTC1420IGN#PBF-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1420IGN#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-9474301MXA-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4010BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details