DigiKey Analog to Digital Converters (ADC) LTC1418CN#PBF-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1418CN#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1418CN#PBF-ND
Analog to Digital Converters (ADC) LTC1418CN#PBF-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

14 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1418CN#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11163EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4129-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1634-ND - DigiKey
Specs
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
View Details