DigiKey Analog to Digital Converters (ADC) 1127-1637-ND

Description
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 1127-1637-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
1127-1637-ND
Analog to Digital Converters (ADC) 1127-1637-ND
8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)

8 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1127-1637-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Pins 48
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4082BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11608EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4685BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details