DigiKey
Analog to Digital Converters (ADC)
LTC1418AIG-ND
Description
IC ADC 14BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 14BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1418AIG-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Package Type
16-UFBGA, WLCSP
Packing Method
Tape Reel
Pins
16
View Details
Interface Type
Serial; SPI
Package Type
16-UFBGA, WLCSP
Packing Method
Tape Reel
View Details
Interface Type
SPI; Microwire
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tube
View Details