DigiKey
Analog to Digital Converters (ADC)
505-AD4170-4BCPZ-RL7DKR-ND
Description
IC ADC 24BIT 32-LFCSP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 24BIT 32-LFCSP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4170-4BCPZ-RL7DKR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Serial; SPI; Microwire
|
|
Package Type
|
32-WFQFN Exposed Pad, CSP
|
|
Packing Method
|
Digi-Reel®
|
|
Pins
|
32
|
|
Resolution
|
24 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Digi-Reel®
View Details
Interface Type
SPI; SPI
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
40-VFQFN Exposed Pad
Pins
40
View Details