DigiKey Analog to Digital Converters (ADC) LTC1403ACMSE#PBF-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1403ACMSE#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1403ACMSE#PBF-ND
Analog to Digital Converters (ADC) LTC1403ACMSE#PBF-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1403ACMSE#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tube
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7TR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
Pins 16
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4195-4BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD1674KRZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details