Series Voltage Reference IC Fixed 3.3V V ±0.1% 5mA 6-DFN (2x2)
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT6656ACDC-3.3#TRMPBF-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; 6-WFDFN Exposed Pad |
| TC | 10 ppm/C |
| IQ | 0.0015 mA |