Series, Dual Voltage Reference IC Adjustable (Fixed) 3V 6VV ±0.05% 20mA 16-DFN (4x3)
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 161-LT6658AIDE-3#PBF-ND |
| Product Name | Voltage Reference |
| Type | Series, Dual |
| Package Type | Other; 16-WFDFN Exposed Pad |
| TC | 10 ppm/C |
| IQ | 3 mA |