DigiKey RF Amplifiers LT5524EFE#TRPBF-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 540MHz 20-TSSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 540MHz 20-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LT5524EFE#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
LT5524EFE#TRPBF-ND
RF Amplifiers LT5524EFE#TRPBF-ND
RF Amplifier IC General Purpose 0Hz ~ 540MHz 20-TSSOP-EP

RF Amplifier IC General Purpose 0Hz ~ 540MHz 20-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number LT5524EFE#TRPBF-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 540 MHz
Minimum Gain 4.5 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3378-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-2715-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-1435-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-1402-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details