DigiKey RF Amplifiers 1127-1078-2-ND

Description
RF Amplifier IC General Purpose 400MHz ~ 2.7GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 400MHz ~ 2.7GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1078-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1078-2-ND
RF Amplifiers 1127-1078-2-ND
RF Amplifier IC General Purpose 400MHz ~ 2.7GHz 24-QFN (4x4)

RF Amplifier IC General Purpose 400MHz ~ 2.7GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1078-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2700 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1696-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 4500 MHz
View Details
RF Amplifiers - 1127-2674-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details
RF Amplifiers - 1127-3704-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12500 MHz
View Details
RF Amplifiers - 1127-2579-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17500 to 24000 MHz
View Details