DigiKey
Voltage Reference
LT1460CCMS8-10#TR-ND
Description
IC VREF SERIES 10V 8MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 10V 8MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LT1460CCMS8-10#TR-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
|
TC
|
15 ppm/C
|
|
IQ
|
0.3600 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener
Package Type
SC-70; Other; SC-70, SOT-323
TC
50 ppm/C
View Details
Type
Series, Dual
Package Type
Other; 16-WFDFN Exposed Pad
TC
10 ppm/C
View Details
Type
Series
Package Type
Other; TO-236-3, SC-59, SOT-23-3
TC
20 ppm/C
View Details
Type
Series
Package Type
SOT23; Other; SOT-23-6
TC
8 ppm/C
View Details