DigiKey Voltage Regulators - DC DC Switching Regulators LT1374CFETR-ND

Description
IC REG BUCK SEPIC ADJ 16TSSOP
Request a Quote Datasheet
Description
IC REG BUCK SEPIC ADJ 16TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LT1374CFETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LT1374CFETR-ND
Voltage Regulators - DC DC Switching Regulators LT1374CFETR-ND
IC REG BUCK SEPIC ADJ 16TSSOP

IC REG BUCK SEPIC ADJ 16TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT1374CFETR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 2.42 to 21.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC7818HUJ#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Special Features Synchronous Rectification
fsw 100 to 3000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1879EGN#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
DC DC Switching Controllers - 161-LTC7803JMSE#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8302ES8E-3#TRPBFTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 65 volts
IOUT 3.6 amps
View Details