DigiKey
Display Drivers
ICM7224IPL+-ND
Description
LCD Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ICM7224IPL+-ND |
|
Product Name
|
Display Drivers |
|
Supply Voltage
|
3V; 3.3V; 3.6V; Other; 3V ~ 6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
77-UFBGA, WLCSP
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
28-WFQFN Exposed Pad, CSP
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
DIP; "38-DIP (0.800"", 20.32mm), 12 Leads"
View Details
Technology
RS232; RS485; SPI; I2C
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.35V ~ 3.6V
View Details