DigiKey
Display Drivers
ICM7218BIPI+-ND
Description
LED Driver 28-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 28-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ICM7218BIPI+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
Serial
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Serial
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
DIP; "38-DIP (0.800"", 20.32mm), 12 Leads"
View Details
Technology
I2C; 1-Wire®
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.9V ~ 5.5V
View Details