DigiKey
Display Drivers
ICM7212IPL-ND
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ICM7212IPL-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
BCD
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
5V; Other; 4.75V ~ 5.25V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
42-UFBGA, WLCSP
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
28-WFQFN Exposed Pad, CSP
View Details