DigiKey
Display Drivers
ICM7212AIPL+-ND
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ICM7212AIPL+-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
BCD
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
Technology
SPI; I2C
Device Type
Codec
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
I2C
Device Type
Port / Bus Expander
Supply Voltage
Other; 2V ~ 3.6V
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
16-WFBGA, WLBGA
View Details