DigiKey
Display Drivers
ICM7211IPL-ND
Description
LCD Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 40-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ICM7211IPL-ND |
|
Product Name
|
Display Drivers |
|
Technology
|
BCD
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
40-VFQFN Exposed Pad, CSP
Pins
40 #
View Details
Supply Voltage
Other; 2.3V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
20-WFQFN Exposed Pad, CSP
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 50 C (32 to 122 F)
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details