CANbus Controller CAN 2.0 Bus Interface 44-PLCC (16.59x16.59)
| DigiKey | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | IA82527PLC44AR2-ND |
| Product Name | Controllers |
| Technology | CAN; Bus |
| Device Type | Line / Bus Controller |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V |