RF Amplifier IC General Purpose 0Hz ~ 28GHz 32-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC994LP5ETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 0.0 to 28000 MHz |
| Minimum Gain | 13 dB |
| Maximum Gain | 13 dB |