DigiKey RF Amplifiers HMC907LP5ETR-ND

Description
RF Amplifier IC VSAT 200MHz ~ 22GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 200MHz ~ 22GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC907LP5ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC907LP5ETR-ND
RF Amplifiers HMC907LP5ETR-ND
RF Amplifier IC VSAT 200MHz ~ 22GHz 32-QFN (5x5)

RF Amplifier IC VSAT 200MHz ~ 22GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC907LP5ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 200 to 22000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1557-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 2300 to 2800 MHz
View Details
RF Amplifiers - 1127-3722-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5000 to 9000 MHz
View Details
RF Amplifiers - 1127-2804-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details
RF Amplifiers - 1127-1068-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 11000 MHz
View Details