DigiKey RF Amplifiers HMC757LP4ETR-ND

Description
RF Amplifier IC VSAT 16GHz ~ 24GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 16GHz ~ 24GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC757LP4ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC757LP4ETR-ND
RF Amplifiers HMC757LP4ETR-ND
RF Amplifier IC VSAT 16GHz ~ 24GHz 24-QFN (4x4)

RF Amplifier IC VSAT 16GHz ~ 24GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC757LP4ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 16000 to 24000 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1403-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-1411-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 4500 MHz
View Details
RF Amplifiers - 1127-3309-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 42000 MHz
View Details
RF Amplifiers - 1127-3501-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details