DigiKey RF Amplifiers 1127-1049-2-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 4GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 4GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1049-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1049-2-ND
RF Amplifiers 1127-1049-2-ND
RF Amplifier IC General Purpose 0Hz ~ 4GHz SC-70-6

RF Amplifier IC General Purpose 0Hz ~ 4GHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1049-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2711-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN
Frequency Range 57000 to 65000 MHz
View Details
RF Amplifiers - 1127-3577-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 2800 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 1127-2981-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
View Details
RF Amplifiers - 1127-1797-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 26500 MHz
View Details