DigiKey RF Amplifiers HMC5927CLS6-ND

Description
RF Amplifier IC VSAT 40GHz ~ 43.5GHz 20-CLCC (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 40GHz ~ 43.5GHz 20-CLCC (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC5927CLS6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC5927CLS6-ND
RF Amplifiers HMC5927CLS6-ND
RF Amplifier IC VSAT 40GHz ~ 43.5GHz 20-CLCC (6x6)

RF Amplifier IC VSAT 40GHz ~ 43.5GHz 20-CLCC (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC5927CLS6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 40000 to 43500 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1371-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax
Frequency Range 3300 to 3800 MHz
View Details
RF Amplifiers - 1127-1804-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-3579-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 40000 to 70000 MHz
View Details
RF Amplifiers - 1127-1737-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 20000 MHz
View Details