DigiKey RF Amplifiers HMC5879LS7-ND

Description
RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 18-SMT (7x7)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 18-SMT (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC5879LS7-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC5879LS7-ND
RF Amplifiers HMC5879LS7-ND
RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 18-SMT (7x7)

RF Amplifier IC VSAT, DBS 12GHz ~ 16GHz 18-SMT (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC5879LS7-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3622-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 21 dB
View Details
RF Amplifiers - 1127-3053-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 35000 MHz
View Details
RF Amplifiers - 1127-1776-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-3465-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17500 to 25500 MHz
View Details