RF Amplifier IC WLAN 0Hz ~ 1GHz SOT-89
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC580ST89TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; WLAN |
| Frequency Range | 0.0 to 1000 MHz |
| Minimum Gain | 22 dB |
| Maximum Gain | 22 dB |