RF Amplifier IC 14GHz ~ 27GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC504LC4BTR-R5-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 14000 to 27000 MHz |
| Minimum Gain | 19 dB |
| Maximum Gain | 19 dB |
| Output Power | 17 dBm |