DigiKey RF Amplifiers HMC482ST89TR-ND

Description
RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC482ST89TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC482ST89TR-ND
RF Amplifiers HMC482ST89TR-ND
RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89

RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC482ST89TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 0.0 to 5000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3107-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
View Details
RF Amplifiers - 1127-3416-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1487-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details