DigiKey RF Amplifiers 1127-2975-ND

Description
RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2975-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2975-ND
RF Amplifiers 1127-2975-ND
RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89

RF Amplifier IC Cellular, CATV 0Hz ~ 4.5GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2975-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 4500 MHz
Minimum Gain 21.5 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1331-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 5000 to 6000 MHz
View Details
RF Amplifiers - 1127-2679-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27300 to 33500 MHz
View Details
RF Amplifiers - 1127-3513-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6500 to 13500 MHz
View Details
RF Amplifiers - 1127-3668-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details