DigiKey RF Amplifiers HMC482ST89-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC482ST89-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC482ST89-ND
RF Amplifiers HMC482ST89-ND
RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89

RF Amplifier IC General Purpose 0Hz ~ 5GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC482ST89-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1744-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 20000 MHz
View Details
RF Amplifiers - 1127-3650-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Minimum Gain 13 dB
View Details
RF Amplifiers - 1127-1473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, DBS, PHS, UHF, VHF
Frequency Range 50 to 1000 MHz
View Details
RF Amplifiers - 1127-1068-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 11000 MHz
View Details