DigiKey RF Amplifiers 1127-3650-ND

Description
RF Amplifier IC VSAT Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3650-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3650-ND
RF Amplifiers 1127-3650-ND
RF Amplifier IC VSAT Die

RF Amplifier IC VSAT Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3650-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Minimum Gain 13 dB
Maximum Gain 13 dB
Output Power 6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1409-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2949-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1000 MHz
View Details
RF Amplifiers - 1127-3651-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 10000 MHz
View Details
RF Amplifiers - 1127-3298-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 21000 to 32000 MHz
View Details