DigiKey RF Amplifiers HMC481MP86-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 5GHz Micro-P
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 5GHz Micro-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC481MP86-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC481MP86-ND
RF Amplifiers HMC481MP86-ND
RF Amplifier IC General Purpose 0Hz ~ 5GHz Micro-P

RF Amplifier IC General Purpose 0Hz ~ 5GHz Micro-P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC481MP86-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3456-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1632-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 12000 MHz
View Details
RF Amplifiers - 1127-3089-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 27000 MHz
View Details
RF Amplifiers - 1127-1360-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3150 to 3400 MHz
View Details