DigiKey RF Amplifiers HMC471MS8GTR-ND

Description
RF Amplifier IC WLAN 0Hz ~ 5GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 0Hz ~ 5GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC471MS8GTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC471MS8GTR-ND
RF Amplifiers HMC471MS8GTR-ND
RF Amplifier IC WLAN 0Hz ~ 5GHz 8-MSOP-EP

RF Amplifier IC WLAN 0Hz ~ 5GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC471MS8GTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 5000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3307-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-1044-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 20000 MHz
View Details
RF Amplifiers - 1127-1241-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Minimum Gain 30 dB
View Details
RF Amplifiers - 1127-1487-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details