DigiKey RF Amplifiers HMC463LP5TR-ND

Description
RF Amplifier IC VSAT 2GHz ~ 20GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 2GHz ~ 20GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC463LP5TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC463LP5TR-ND
RF Amplifiers HMC463LP5TR-ND
RF Amplifier IC VSAT 2GHz ~ 20GHz 32-QFN (5x5)

RF Amplifier IC VSAT 2GHz ~ 20GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC463LP5TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1017-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2709-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-3485-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-1681-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details