DigiKey RF Amplifiers HMC455LP3TR-ND

Description
RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC455LP3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC455LP3TR-ND
RF Amplifiers HMC455LP3TR-ND
RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC455LP3TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, WCDMA
Frequency Range 1700 to 2500 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1494-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1000 MHz
View Details
RF Amplifiers - 1127-3090-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-3532-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 12000 MHz
View Details
RF Amplifiers - 1127-3465-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17500 to 25500 MHz
View Details