DigiKey RF Amplifiers HMC442LM1TR-ND

Description
RF Amplifier IC VSAT 17.5GHz ~ 24GHz 8-SMT (5.08x5.08)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 17.5GHz ~ 24GHz 8-SMT (5.08x5.08)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC442LM1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC442LM1TR-ND
RF Amplifiers HMC442LM1TR-ND
RF Amplifier IC VSAT 17.5GHz ~ 24GHz 8-SMT (5.08x5.08)

RF Amplifier IC VSAT 17.5GHz ~ 24GHz 8-SMT (5.08x5.08)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC442LM1TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17500 to 24000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3304-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 55000 to 65000 MHz
View Details
RF Amplifiers - 1127-1068-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 11000 MHz
View Details
RF Amplifiers - 1127-1032-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
RF Amplifiers - 1127-2727-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details