DigiKey RF Amplifiers HMC374TR-ND

Description
RF Amplifier IC WLAN 300MHz ~ 3GHz SOT-23-6
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 300MHz ~ 3GHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC374TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC374TR-ND
RF Amplifiers HMC374TR-ND
RF Amplifier IC WLAN 300MHz ~ 3GHz SOT-23-6

RF Amplifier IC WLAN 300MHz ~ 3GHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC374TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 300 to 3000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1042-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 1127-3617-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 22000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - 1127-2881-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details
RF Amplifiers - 1127-3453-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 43500 MHz
View Details