DigiKey RF Amplifiers HMC342LC4TR-R5-ND

Description
RF Amplifier IC VSAT 13GHz ~ 25GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 13GHz ~ 25GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC342LC4TR-R5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC342LC4TR-R5-ND
RF Amplifiers HMC342LC4TR-R5-ND
RF Amplifier IC VSAT 13GHz ~ 25GHz 24-QFN (4x4)

RF Amplifier IC VSAT 13GHz ~ 25GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC342LC4TR-R5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 13000 to 25000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1832-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-3499-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-2707-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-3569-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 40000 MHz
View Details